Littelfuse, Inc. 5A 10A 40A Circuit Protection Fuse 30R500UF

Description
PTC Resettable Fuse 5A Hold, 10A Trip, 30VDC, 40A Max, 50mR, Radial Product overview: 30R500UF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 10A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 10A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R500UF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 5A Hold, 10A Trip, 30VDC, 40A Max, 50mR, Radial Product overview: 30R500UF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 10A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 10A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R500UF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 10A 40A Circuit Protection Fuse
150-30R500UF
5A 10A 40A Circuit Protection Fuse 150-30R500UF
PTC Resettable Fuse 5A Hold, 10A Trip, 30VDC, 40A Max, 50mR, Radial Product overview: 30R500UF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 10A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 10A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R500UF can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 5A Hold, 10A Trip, 30VDC, 40A Max, 50mR, Radial Product overview: 30R500UF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 10A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 10A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R500UF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361754-30R500UF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361754-30R500UF
Circuit Protection - PTC Resettable Fuses 1361754-30R500UF
Win Source Part Number: 1361754-30R500UF Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm) Height - Seated (Max): 1.008" (25.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 5 A Voltage - Max: 30V Current - Trip (It): 10 A Time to Trip: 14.5 s Resistance - Initial (Ri) (Min): 10 mOhms Resistance - Post Trip (R1) (Max): 50 mOhms

Win Source Part Number: 1361754-30R500UF
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 30R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.402" (10.20mm)
Size / Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm)
Height - Seated (Max): 1.008" (25.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 5 A
Voltage - Max: 30V
Current - Trip (It): 10 A
Time to Trip: 14.5 s
Resistance - Initial (Ri) (Min): 10 mOhms
Resistance - Post Trip (R1) (Max): 50 mOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 30R500UF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
30R500UF
Circuit Protection - PTC Resettable Fuses 30R500UF
PTC RESET FUSE 30V 5A RADIAL

PTC RESET FUSE 30V 5A RADIAL

Supplier's Site
Fuse - 21607436 - Radwell International
Willingboro, NJ, United States
RESETTABLE FUSE, PPTC, POLYFUSE 30R SERIES, 30 VDC, 5 A, 10 A, 14.5 S, RECTANGULAR, RADIAL. FREE 2 YEAR RADWELL WARRANTY

RESETTABLE FUSE, PPTC, POLYFUSE 30R SERIES, 30 VDC, 5 A, 10 A, 14.5 S, RECTANGULAR, RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses Fuses
Product Number 150-30R500UF 1361754-30R500UF 30R500UF 21607436
Product Name 5A 10A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data