Littelfuse, Inc. Fuses 3298150.Z

Description
150A AC 32V DC Fuse Automotive Bolt Mount Module
Request a Quote Datasheet
Description
150A AC 32V DC Fuse Automotive Bolt Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 3298150.Z-ND - DigiKey
Thief River Falls, MN, United States
150A AC 32V DC Fuse Automotive Bolt Mount Module

150A AC 32V DC Fuse Automotive Bolt Mount Module

Buy Now Datasheet
Littelfuse ZCASE® Single MEGA® Starter Fuse 150A, 32VDC, 3298150.Z - 45591 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ZCASE® Single MEGA® Starter Fuse 150A, 32VDC, 3298150.Z
45591
Littelfuse ZCASE® Single MEGA® Starter Fuse 150A, 32VDC, 3298150.Z 45591
Littelfuse ZCASE® Single MEGA® Starter Fuse 3298150.Z Category: Bolt-Down Fuses Manufacturer: Littelfuse Terminal: Tin-plated copper Interrupting Rating: 2000A @ 32VDC Full family (40-600A) available upon request. Operating temperature: -40°F (-40°C) to 257°F (125°C) Minimal footprint Fuse design is optimized for a one-bolt connection Can be used directly as a battery post or busbar connection Requires insulating bolt
  • Littelfuse ZCASE® Single MEGA® Starter Fuse 3298150.Z
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Terminal: Tin-plated copper
  • Interrupting Rating: 2000A @ 32VDC
  • Full family (40-600A) available upon request.
  • Operating temperature: -40°F (-40°C) to 257°F (125°C)
  • Minimal footprint
  • Fuse design is optimized for a one-bolt connection
  • Can be used directly as a battery post or busbar connection
  • Requires insulating bolt
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
3298150.Z
Circuit Protection - Fuses 3298150.Z
FUSE AUTO 150A 32VDC MODULE

FUSE AUTO 150A 32VDC MODULE

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 3298150.Z-ND 45591 3298150.Z
Product Name Fuses Littelfuse ZCASE® Single MEGA® Starter Fuse 150A, 32VDC, 3298150.Z Circuit Protection - Fuses
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 2000 amps 2000 amps
Unlock Full Specs
to access all available technical data