Littelfuse, Inc. PTC Resettable Fuses - 30R135UPR 30R135UPR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 855599-30R135UPR Series: POLY-FUSE®, 30R Features: PTC Resettable Fuse 1.35 A Ih Package: Cut Tape (CT), Tape & Box (TB) Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: F1979TB, R30R135, 030R0135WR, 030R0135WR-ND, 30R135UPR-ND, F1979CT
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 855599-30R135UPR Series: POLY-FUSE®, 30R Features: PTC Resettable Fuse 1.35 A Ih Package: Cut Tape (CT), Tape & Box (TB) Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: F1979TB, R30R135, 030R0135WR, 030R0135WR-ND, 30R135UPR-ND, F1979CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 30R135UPR - 855599-30R135UPR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 30R135UPR
855599-30R135UPR
PTC Resettable Fuses - 30R135UPR 855599-30R135UPR
Manufacturer: Littelfuse Inc. Win Source Part Number: 855599-30R135UPR Series: POLY-FUSE®, 30R Features: PTC Resettable Fuse 1.35 A Ih Package: Cut Tape (CT), Tape & Box (TB) Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: F1979TB, R30R135, 030R0135WR, 030R0135WR-ND, 30R135UPR-ND, F1979CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 855599-30R135UPR
Series: POLY-FUSE®, 30R
Features: PTC Resettable Fuse 1.35 A Ih
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
Other Part Number: F1979TB, R30R135, 030R0135WR, 030R0135WR-ND, 30R135UPR-ND, F1979CT

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.04ohm Circuit Protection Fuse
150-30R135UPR
Through-Hole 0.04ohm Circuit Protection Fuse 150-30R135UPR
PTC Resettable Fuse, 0.04ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: 30R135UPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.04ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.04ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R135UPR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.04ohm, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: 30R135UPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.04ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.04ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R135UPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 30R135UPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
30R135UPR
Circuit Protection - PTC Resettable Fuses 30R135UPR
PTC RESET FUSE 30V 1.35A RADIAL

PTC RESET FUSE 30V 1.35A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 855599-30R135UPR 150-30R135UPR 30R135UPR
Product Name PTC Resettable Fuses - 30R135UPR Through-Hole 0.04ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1517.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details