Littelfuse, Inc. Fuses 3298125.Z

Description
125A AC 32V DC Fuse Automotive Bolt Mount Module
Request a Quote Datasheet
Description
125A AC 32V DC Fuse Automotive Bolt Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 3298125.Z-ND - DigiKey
Thief River Falls, MN, United States
125A AC 32V DC Fuse Automotive Bolt Mount Module

125A AC 32V DC Fuse Automotive Bolt Mount Module

Buy Now Datasheet
Littelfuse ZCASE® Single MEGA® Starter Fuse 125A, 32VDC, 3298125.Z - 45590 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ZCASE® Single MEGA® Starter Fuse 125A, 32VDC, 3298125.Z
45590
Littelfuse ZCASE® Single MEGA® Starter Fuse 125A, 32VDC, 3298125.Z 45590
Littelfuse ZCASE® Single MEGA® Starter Fuse 3298125.Z Category: Bolt-Down Fuses Manufacturer: Littelfuse Terminal: Tin-plated copper Interrupting Rating: 2000A @ 32VDC Full family (40-600A) available upon request. Operating temperature: -40°F (-40°C) to 257°F (125°C) Minimal footprint Fuse design is optimized for a one-bolt connection Can be used directly as a battery post or busbar connection Requires insulating bolt
  • Littelfuse ZCASE® Single MEGA® Starter Fuse 3298125.Z
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Terminal: Tin-plated copper
  • Interrupting Rating: 2000A @ 32VDC
  • Full family (40-600A) available upon request.
  • Operating temperature: -40°F (-40°C) to 257°F (125°C)
  • Minimal footprint
  • Fuse design is optimized for a one-bolt connection
  • Can be used directly as a battery post or busbar connection
  • Requires insulating bolt
Supplier's Site Datasheet
Singapore, Singapore
Automotive SMD 125A Circuit Protection Fuse
139-3298125.Z
Automotive SMD 125A Circuit Protection Fuse 139-3298125.Z
Fuse Chip 125A SMD Solder Pad 26.6 X 30.1 X 16mm Ceramic Automotive Product overview: 3298125.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 125A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3298125.Z can be used for catalog matching and distributor lookup.

Fuse Chip 125A SMD Solder Pad 26.6 X 30.1 X 16mm Ceramic Automotive Product overview: 3298125.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 125A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3298125.Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 3298125.Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
3298125.Z
Circuit Protection - Fuses 3298125.Z
FUSE AUTO 125A 32VDC MODULE

FUSE AUTO 125A 32VDC MODULE

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 3298125.Z-ND 45590 139-3298125.Z 3298125.Z
Product Name Fuses Littelfuse ZCASE® Single MEGA® Starter Fuse 125A, 32VDC, 3298125.Z Automotive SMD 125A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP-0000 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 690 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details