Littelfuse, Inc. Resettable Fuses 30R400UF

Description
PTC 30V POLYFUSE RADIAL LEADS 4A
Request a Quote Datasheet
Description
PTC 30V POLYFUSE RADIAL LEADS 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740379
Resettable Fuses 1740379
PTC 30V POLYFUSE RADIAL LEADS 4A

PTC 30V POLYFUSE RADIAL LEADS 4A

Supplier's Site
Resettable Fuses - 1740842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740842
Resettable Fuses 1740842
PTC 30V POLYFUSE RADIAL LEADS 4A

PTC 30V POLYFUSE RADIAL LEADS 4A

Supplier's Site
Singapore, Singapore
4A 8A 40A Circuit Protection Fuse
150-30R400UF
4A 8A 40A Circuit Protection Fuse 150-30R400UF
PTC Resettable Fuse 4A Hold, 8A Trip, 30VDC, 40A, 2.5W, Radial Product overview: 30R400UF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 8A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 8A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R400UF can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 4A Hold, 8A Trip, 30VDC, 40A, 2.5W, Radial Product overview: 30R400UF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 8A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 8A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R400UF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 30R400UF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
30R400UF
Circuit Protection - PTC Resettable Fuses 30R400UF
PTC RESET FUSE 30V 4A RADIAL

PTC RESET FUSE 30V 4A RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1740379 150-30R400UF 30R400UF
Product Name Resettable Fuses 4A 8A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Fuse Material Polymer
Approvals / Standards RoHS RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.1513.G-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Surface Mount Fuses - 4SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 72 volts
Rated Current 100 amps
View Details