Littelfuse, Inc. Lead Free 3AB, High Surge Withstanding Fuse 328021

Description
The Littelfuse 328 Series High Surge Fuse is a 300VAC-rated, 10kA surge withstanding, compact ceramic fuse, designed in accordance with the UL248-14 Standard. It provides short-circuit and overload protection for surge protection devices (SPDs) and luminaries used in commercial and outdoor LED lighting applications that operate at high surge exposure levels. The 328 Series Fuse is the first and only 6.2x32mm fuse on the market that can withstand 20 hits of 10kA 8/20μs surge current. Can withstand 20 hits of 10 kA (8/20μs) surge current without a nuisance trip Compact (6.3x32 mm) form factor with cartridge and axial-lead (pigtail) package options High breaking capacity/interruptin g rating of 200 A at 300 V ac Operating temperature range: –55°C to +125°C Meet ANSI/IEEE Standard C62.41, Location Category C (High) requirements Meet CBEA and MSSLC performance specifications for use with street and parking lot lighting
Datasheet
Description
The Littelfuse 328 Series High Surge Fuse is a 300VAC-rated, 10kA surge withstanding, compact ceramic fuse, designed in accordance with the UL248-14 Standard. It provides short-circuit and overload protection for surge protection devices (SPDs) and luminaries used in commercial and outdoor LED lighting applications that operate at high surge exposure levels. The 328 Series Fuse is the first and only 6.2x32mm fuse on the market that can withstand 20 hits of 10kA 8/20μs surge current. Can withstand 20 hits of 10 kA (8/20μs) surge current without a nuisance trip Compact (6.3x32 mm) form factor with cartridge and axial-lead (pigtail) package options High breaking capacity/interruptin g rating of 200 A at 300 V ac Operating temperature range: –55°C to +125°C Meet ANSI/IEEE Standard C62.41, Location Category C (High) requirements Meet CBEA and MSSLC performance specifications for use with street and parking lot lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free 3AB, High Surge Withstanding Fuse - 328021 - Littelfuse, Inc.
Rosemont, IL, United States
Lead Free 3AB, High Surge Withstanding Fuse
328021
Lead Free 3AB, High Surge Withstanding Fuse 328021
The Littelfuse 328 Series High Surge Fuse is a 300VAC-rated, 10kA surge withstanding, compact ceramic fuse, designed in accordance with the UL248-14 Standard. It provides short-circuit and overload protection for surge protection devices (SPDs) and luminaries used in commercial and outdoor LED lighting applications that operate at high surge exposure levels. The 328 Series Fuse is the first and only 6.2x32mm fuse on the market that can withstand 20 hits of 10kA 8/20μs surge current. Can withstand 20 hits of 10 kA (8/20μs) surge current without a nuisance trip Compact (6.3x32 mm) form factor with cartridge and axial-lead (pigtail) package options High breaking capacity/interruptin g rating of 200 A at 300 V ac Operating temperature range: –55°C to +125°C Meet ANSI/IEEE Standard C62.41, Location Category C (High) requirements Meet CBEA and MSSLC performance specifications for use with street and parking lot lighting

The Littelfuse 328 Series High Surge Fuse is a 300VAC-rated, 10kA surge withstanding, compact ceramic fuse, designed in accordance with the UL248-14 Standard. It provides short-circuit and overload protection for surge protection devices (SPDs) and luminaries used in commercial and outdoor LED lighting applications that operate at high surge exposure levels. The 328 Series Fuse is the first and only 6.2x32mm fuse on the market that can withstand 20 hits of 10kA 8/20μs surge current. Can withstand 20 hits of 10 kA (8/20μs) surge current without a nuisance trip Compact (6.3x32 mm) form factor with cartridge and axial-lead (pigtail) package options High breaking capacity/interrupting rating of 200 A at 300 V ac Operating temperature range: –55°C to +125°C Meet ANSI/IEEE Standard C62.41, Location Category C (High) requirements Meet CBEA and MSSLC performance specifications for use with street and parking lot lighting

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 328021
Product Name Lead Free 3AB, High Surge Withstanding Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625302 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 6 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers