Littelfuse, Inc. PTC Resettable Fuses - 30R160UU 30R160UU

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 812686-30R160UU Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 3.2A Time to Trip: 8s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm) Resistance - Initial (Ri) (Min): 30 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1.6A Height - Seated (Maximum): 0.598" (15.20mm) Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 812686-30R160UU Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 3.2A Time to Trip: 8s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm) Resistance - Initial (Ri) (Min): 30 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1.6A Height - Seated (Maximum): 0.598" (15.20mm) Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 30R160UU - 812686-30R160UU - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 30R160UU
812686-30R160UU
PTC Resettable Fuses - 30R160UU 812686-30R160UU
Manufacturer: Littelfuse Inc. Win Source Part Number: 812686-30R160UU Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: cURus, TUV Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 3.2A Time to Trip: 8s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm) Resistance - Initial (Ri) (Min): 30 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 1.6A Height - Seated (Maximum): 0.598" (15.20mm) Resistance - Post Trip (R1) (Maximum): 110 mOhms Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 812686-30R160UU
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: cURus, TUV
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 3.2A
Time to Trip: 8s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm)
Resistance - Initial (Ri) (Min): 30 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 1.6A
Height - Seated (Maximum): 0.598" (15.20mm)
Resistance - Post Trip (R1) (Maximum): 110 mOhms
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
1.6A 3.2A 40A Circuit Protection Fuse
150-30R160UU
1.6A 3.2A 40A Circuit Protection Fuse 150-30R160UU
PTC Resettable Fuse 1.6A Hold, 3.2A Trip, 30VDC, 40A, 0.03 Ohm Radial Product overview: 30R160UU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 3.2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 3.2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R160UU can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.6A Hold, 3.2A Trip, 30VDC, 40A, 0.03 Ohm Radial Product overview: 30R160UU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 3.2A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 3.2A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R160UU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 30R160UU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
30R160UU
Circuit Protection - PTC Resettable Fuses 30R160UU
PTC RESET FUSE 30V 1.6A RADIAL

PTC RESET FUSE 30V 1.6A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 812686-30R160UU 150-30R160UU 30R160UU
Product Name PTC Resettable Fuses - 30R160UU 1.6A 3.2A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details