The MN27TNW01-DA is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a flush face. It features a snap-in or flat frame mounting style, solder lug terminals, and silver contacts rated for 3A at 125V AC, 2A at 250V AC, and 2A at 30V DC. The actuator has an ON-OFF-ON circuit configuration with a 25° throw angle. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 operations, and electrical life is 25,000 operations under rated load. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case.
FLAT FRAME MOUNT MINIATURE ROCKE
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN27TNW01-DA | 360-MN27TNW01-DA-ND | 2300-MN27TNW01-DA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On-Mom | ||
| Pole & Throw Specifications | SP3T | ||
| Terminal Type | Panel Mount, Flange |