The MN24LL4W01 is a bushing-mount miniature toggle switch from the Series M, featuring a locking lever and silver alloy contacts (code W). It has a splashproof bushing (L3) meeting IP67 of IEC60529, with a threaded bushing of 7.5mm diameter. The switch supports 3A at 125V AC, 2A at 250V AC, and 2A at 30V DC for resistive loads. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. The case is made of diallyl phthalate resin rated UL94V-0, with an operating temperature range of -30°C to +85°C. The mechanical life is 50,000 operations, and electrical life is 25,000 operations for silver contacts. Terminals are copper or brass with silver plating. Antirotation and antijamming designs are integrated into the actuator mechanism.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN24LL4W01 | 2300-MN24LL4W01 | 360-MN24LL4W01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | ||
| Pole & Throw Specifications | SP3T | SP3T | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 2 to 3 amps | 3 amps |