NKK Switches Medium Capacity Standard Size Panel Seal Toggle S21AL

Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet
Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Capacity Standard Size Panel Seal Toggle - S21AL - NKK Switches
Scottsdale, AZ, United States
Medium Capacity Standard Size Panel Seal Toggle
S21AL
Medium Capacity Standard Size Panel Seal Toggle S21AL
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location

S1AWB-WL

  • IP68 rated and salt spray tested per Mil-STD-810G
  • Double protection with internal o-ring and external rubber washer
  • Additional panel seal protection provided by waterproof boot built into base of toggle
  • Sleek design with polished, chrome-plated actuator
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
SW TOGGLE DPST 15A LOCK PNL SEAL - S21AL - Heilind Electronics, Inc.
Wilmington, MA, United States
SW TOGGLE DPST 15A LOCK PNL SEAL
S21AL
SW TOGGLE DPST 15A LOCK PNL SEAL S21AL
SW TOGGLE DPST 15A LOCK PNL SEAL

SW TOGGLE DPST 15A LOCK PNL SEAL

Buy Now
Toggle Switches - 2300-S21AL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S21AL
Toggle Switches 2300-S21AL
MEDIUM CAPACITY STANDARD SIZE LOCKING LEVER TOGGLE

MEDIUM CAPACITY STANDARD SIZE LOCKING LEVER TOGGLE

Supplier's Site Datasheet
Toggle Switches - 1245939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1245939
Toggle Switches 1245939
NKK Switches S21AL Toggle Switch

NKK Switches S21AL Toggle Switch

Supplier's Site
Switches - Toggle Switches - 1376021-S21AL - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1376021-S21AL
Switches - Toggle Switches 1376021-S21AL
Win Source Part Number: 1376021-S21AL Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: S Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15A (AC), 20A (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: DPST Switch Function: On-Off Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Locking Lever Termination Style: Solder Lug Panel Cutout Dimensions: Circular - 12.50mm Dia Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 23.50mm Bushing Thread: M12 x 1

Win Source Part Number: 1376021-S21AL
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: S
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15A (AC), 20A (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: DPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Locking Lever
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 12.50mm Dia
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 23.50mm
Bushing Thread: M12 x 1

Buy Now Datasheet
Toggle Switches - 360-3233-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3233-ND
Toggle Switches 360-3233-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
S21AL
Toggle Switches S21AL
Toggle Switches DPST ON-OFF MED CAP SOLDER LUG

Toggle Switches DPST ON-OFF MED CAP SOLDER LUG

Buy Now Datasheet
Switch, Toggle, Dpst, 15A, 250Vac; Switch Operation Nkk Switches - 10X9376 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 15A, 250Vac; Switch Operation Nkk Switches
10X9376
Switch, Toggle, Dpst, 15A, 250Vac; Switch Operation Nkk Switches 10X9376
SWITCH, TOGGLE, DPST, 15A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 15A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH, TOGGLE, LOCKING LEVER, DPST, SOLDER TERMINALS, ON-NONE-OFF, 15A, 125 VAC - 70192231 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, TOGGLE, LOCKING LEVER, DPST, SOLDER TERMINALS, ON-NONE-OFF, 15A, 125 VAC
70192231
SWITCH, TOGGLE, LOCKING LEVER, DPST, SOLDER TERMINALS, ON-NONE-OFF, 15A, 125 VAC 70192231
SWITCH, TOGGLE, LOCKING LEVER, DPST, SOLDER TERMINALS, ON-NONE-OFF, 15A, 125 VAC

SWITCH, TOGGLE, LOCKING LEVER, DPST, SOLDER TERMINALS, ON-NONE-OFF, 15A, 125 VAC

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
S21AL
Switches - Toggle Switches S21AL
SWITCH TOGGLE DPST 15A 125V

SWITCH TOGGLE DPST 15A 125V

Supplier's Site

Technical Specifications

  NKK Switches Heilind Electronics, Inc. New Yorker Electronics Co., Inc. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S21AL S21AL 2300-S21AL 1245939 1376021-S21AL 360-3233-ND S21AL 10X9376 70192231 S21AL
Product Name Medium Capacity Standard Size Panel Seal Toggle SW TOGGLE DPST 15A LOCK PNL SEAL Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Dpst, 15A, 250Vac; Switch Operation Nkk Switches SWITCH, TOGGLE, LOCKING LEVER, DPST, SOLDER TERMINALS, ON-NONE-OFF, 15A, 125 VAC Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On-Off Latching On-None-Off On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw DPST Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Panel Mount Solder Terminals; Straight PC Pins; Solder Solder Terminals Screw Terminals Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fully Illuminated Toggle - B12JJPF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A13AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Process Sealed Subminiature Toggle - A22JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Rocker & Toggle Switches - A15JW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers