The MN32LL4W01 is a bushing-mount miniature toggle switch from the Series M, featuring a locking lever and silver alloy contacts (code W). It has a 25° angle of throw and operates within a temperature range of -30°C to +85°C. The switch is rated for 4A at 125V AC, 2A at 250V AC, and 3A at 30V DC under resistive load. Contact resistance is 10 milliohms maximum for silver contacts, with insulation resistance of 1,000 megohms minimum at 500V DC. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. The locking lever design prevents unintended actuation. Mechanical life is 50,000 operations minimum, and electrical life is 25,000 operations minimum for silver contacts. The bushing is splashproof and complies with IP67 of IEC60529. Mounting torque for the large bushing is 3.0 Nm with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN32LL4W01 | 360-MN32LL4W01-ND | 2300-MN32LL4W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | 3PDT | 3PDT | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 3 to 4 amps | 4 amps |