The MN29 series is a miniature toggle switch with a brass toggle with chrome plating, stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. It features splashproof bushing options meeting IP67, epoxy-sealed terminals, and an anti-rotation design. Electrical ratings are 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC for silver contacts; gold contact variants support 0.4VA maximum at 28V AC/DC. Contact resistance is 10 milliohms max for silver and 20 milliohms max for gold, with insulation resistance of 1,000 megohms min at 500V DC. Dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations; electrical life is 50,000 operations for gold contacts. Operating temperature ranges from -30°C to +85°C. The switch has a 25° angle of throw and is mounted via angle PC mount configuration with solder lug terminals.
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN29SS2G30 | 2300-MN29SS2G30 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole, Right Angle |