The S21AW is a double-pole, single-throw toggle switch with solder lugs and a panel seal, designed for resistive and inductive loads. It has a 15A AC rating at 125V, a 15A AC rating at 250V, and a 15A DC rating at 30V with a power factor of 0.6. The angle of throw is 22°. The switch meets the IP67 sealing standard and is rated for an operating temperature range of -30°C to +70°C. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC minimum for one minute. Mechanical life is 30,000 operations minimum. The case is phenolic resin with a steel zinc-plated cover, brass chrome-plated toggle and bushing, and brass tin-plated terminals. Mounting torque is 1.47Nm (13 lb•in) for the single nut configuration. Maximum panel thickness is 0.158 inch (4.0mm).
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE
NKK Switches S21AW Toggle Switch
Toggle Switch DPST Panel Mount
SWITCH TOGGLE DPST 15A 125V
Toggle Switches DPST ON-NONE-OFF SOLDER LUG
SWITCH, TOGGLE, DPST, 15A, 250VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S21AW | 2300-S21AW | 1813643 | 360-1888-ND | S21AW | S21AW | 10X9377 |
| Product Name | Medium Capacity Standard Size Panel Seal Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 15A, 250Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | Latching | On-Off | ||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount | Solder Terminals; Straight PC Pins; Solder | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals |