The P2011 is a single-pole, single-throw toggle switch with a 25° throw angle, rated for 10A at 125V AC and 6A at 250V AC resistive load, and 400W at 125V AC motor load. It features a brass lever with chrome plating, brass bushing with nickel plating, stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. Contact resistance is ≤10 milliohms, insulation resistance ≥1,000 megohms at 500V DC, and dielectric strength is 2,000V AC between contacts and 4,000V AC between contacts and case. Mechanical life is 100,000 operations, electrical life 25,000. Operating temperature ranges from -10°C to +85°C. The switch uses a .512" (13.0mm) white toggle cap with a 6mm bushing and solder lug terminals. It meets UL, CSA, and VDE standards when ordered with appropriate markings. Epoxy-sealed terminals prevent contaminant ingress. Dimensions include a panel cutout of 12.5mm diameter and overall height of 22.0mm.
Internationally Approved Rocker Switches
INTERNATIONALLY APPROVED TOGGLE
INTERNATIONALLY APPROVED TOGGLE
Toggle Switches SPST ON-OFF PC
SWITCH TOGGLE SPST 10A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | P2011BP | P2011BP | 2300-P2011BP | P2011BP | P2011BP |
| Product Name | Internationally Approved Rocker & Paddle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Screw Terminals | PC Pin |