The MNL series LED tipped toggles are single-pole double-throw (SPDT) or double-pole double-throw (DPDT) switches featuring LED illumination at the toggle tip, available in red, yellow, green, or red/green bicolor options. The LEDs can operate synchronously with or independently of the switch actuation. Contacts are available in silver alloy for 6A at 125V AC or gold-plated for 0.4VA maximum at 28V AC/DC. The housing is stainless steel, with a brass bushing and diallyl phthalate resin base rated UL94V-0. The switch has a 20° angle of throw, 50,000 mechanical life cycles, and operates from -10°C to +55°C. Mounting uses a threaded bushing with required torque of 0.67 Nm for single nut or 1.47 Nm for double nut. Terminals are solder lugs, epoxy sealed to prevent contamination. Dielectric strength is 1,500 V AC between contacts and case.
MNL Series LED Tipped Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MNL12JCFW13 | 2300-MNL12JCFW13 |
| Product Name | LED Tipped Rocker and Paddle | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole |