The S2F is a single-pole double-throw toggle switch with quick-connect terminals, rated for 15A at 125V AC, 6A at 250V AC, and 20A at 30V DC with a power factor of 0.6. It has a 25° angle of throw and operates between -30°C and +70°C. The case is phenolic resin, with a chrome-plated brass toggle and tin-plated brass terminals. Mounting requires a AT504M knurled nut, AT508 lockwasher, and AT527M backup hex nut. Maximum panel thickness is 0.158 inch (4.0 mm). UL, cULus, and CSA recognition require ordering with specific suffixes. Terminal numbers are 1, 2, and 3, with 2 as the common terminal.
S1AWB-WL
NKK Switches S2F Toggle Switch
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch SPDT Panel Mount
Toggle Switches ON-NONE-ON SPDT QUICK CONNECT
SWITCH TOGGLE SPDT 15A 125V
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH, STANDARD SIZE TOGGLE, QUICK CONNECT TERMINALS, SPDT, ON-NONE-ON
| NKK Switches | RS Components, Ltd. | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S2F | 1813697 | S2F | 2300-S2F | 360-1895-ND | S2F | S2F | 10X9375 | 70192226 |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches | SWITCH, STANDARD SIZE TOGGLE, QUICK CONNECT TERMINALS, SPDT, ON-NONE-ON |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | Latching | On-On | On-None-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |||
| Terminal Type | Panel Mount | Tab | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.250\" (6.3mm) | Quick Connect / Blade | |||
| Current Rating | 15 to 20 amps | 15 amps | 15 amps | 20 amps | 15 to 20 amps |