The MN29TXW13-DA is a snap-in mount miniature rocker switch from the Series M, featuring a snap-in frame, solder lug terminals, and silver contacts rated for 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC. It has an ON-OFF-ON circuit configuration and uses a .450" (11.43mm) wide rocker. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed to prevent contaminant ingress. Operating temperature ranges from -30°C to +85°C, with a mechanical life of 50,000 operations and electrical life of 25,000 operations for silver contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The switch is designed for panel mounting with prominent insulating barriers and bias guard to prevent contact misalignment.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN29TXW13-DA | 2300-MN29TXW13-DA | 360-MN29TXW13-DA-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |