Toggle Switch DPDT Panel Mount
Switch, Toggle, Low Capacity, DPDT, On-None-On
Toggle Switches DPDT ON-NONE-ON
SWITCH TOGGLE DPDT 5A 125V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-3216-ND | 70192262 | S116 | S116 |
| Product Name | Toggle Switches | Switch, Toggle, Low Capacity, DPDT, On-None-On | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |