NKK Switches Medium Capacity Standard Size Toggle S28AWF

Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet
Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Capacity Standard Size Toggle - S28AWF - NKK Switches
Scottsdale, AZ, United States
Medium Capacity Standard Size Toggle
S28AWF
Medium Capacity Standard Size Toggle S28AWF
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location

S1AWB-WL

  • IP68 rated and salt spray tested per Mil-STD-810G
  • Double protection with internal o-ring and external rubber washer
  • Additional panel seal protection provided by waterproof boot built into base of toggle
  • Sleek design with polished, chrome-plated actuator
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Toggle Switches - S28AWF-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
S28AWF-ND
Toggle Switches S28AWF-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 2300-S28AWF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S28AWF
Toggle Switches 2300-S28AWF
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE

MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
S28AWF
Toggle Switches S28AWF
Toggle Switches DPDT (ON)OFF(ON) .25 QC SPLSHPF BSHNG 15A

Toggle Switches DPDT (ON)OFF(ON) .25 QC SPLSHPF BSHNG 15A

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
S28AWF
Switches - Toggle Switches S28AWF
SWITCH TOGGLE DPDT 15A 125V

SWITCH TOGGLE DPDT 15A 125V

Supplier's Site
Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Nkk Switches - 10X9385 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Nkk Switches
10X9385
Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Nkk Switches 10X9385
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S28AWF S28AWF-ND 2300-S28AWF S28AWF S28AWF 10X9385
Product Name Medium Capacity Standard Size Toggle Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Nkk Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Mom-Off-Mom Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Panel Mount Quick Connect / Blade Screw Terminals Quick Connect - 0.250\" (6.3mm)
Current Rating 15 to 20 amps 15 amps 15 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT415A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A18KB1-BA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Antistatic Toggle - B12AV-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers
Rocker & Toggle Switches - A24EP - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers