The MN32 series is a bushing-mount miniature toggle switch with a 4A rating at 125V AC, 2A at 250V AC, and 3A at 30V DC for resistive loads. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate case rated UL94V-0. The switch has a 25° angle of throw, gold-plated contacts when specified, and an operating temperature range of -30°C to +85°C. Contact resistance is 10 milliohms maximum for silver and 20 milliohms for gold, with insulation resistance of 1,000 megohms minimum and dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations; electrical life is 25,000 for silver contacts and 50,000 for gold. The switch includes an antirotation design, epoxy-sealed terminals, and splashproof bushing options meeting IP67. Mounting torque is 1.5Nm for a double nut and 0.7Nm for a single nut.
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN32SS2W30 | 2300-MN32SS2W30 | 360-MN32SS2W30-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | 3PDT | 3PDT | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | |
| Current Rating | 3 to 4 amps | 4 amps |