The P2013B is a double-pole, double-throw toggle switch with an ON-OFF-ON circuit, featuring a polyvinyl chloride toggle cap and 6mm bushing. It has a resistive load rating of 10A at 125V AC or 6A at 250V AC, with contact resistance under 10 milliohms and insulation resistance over 1,000 megohms at 500V DC. The switch operates in temperatures from -10°C to +85°C and meets UL94V-0 flammability standards. The case is made of diallyl phthalate resin, with a stainless steel frame and silver alloy contacts. VDE approval applies to models with code B at the rated capacities. The switch has a 25° throw angle and epoxy-sealed terminals. Physical dimensions include a panel cutout of 12.5mm diameter and a case length of 17.5mm.
Internationally Approved Rocker Switches
INTERNATIONALLY APPROVED TOGGLE
INTERNATIONALLY APPROVED TOGGLE
Toggle Switches SPDT ON OFF ON 17.5MM P SERIES
SWITCH TOGGLE SPDT 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | P2013B | 2300-P2013B | P2013B | P2013B | P2013B |
| Product Name | Internationally Approved Rocker & Paddle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 10 amps | 10 amps | 10 amps |