The MN25SS2W30 is a miniature toggle switch from the Series M, designed for angle PC mounting. It features a 2-pole double-throw (DPDT) circuit with silver alloy contacts (code W), rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The switch has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and offers a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold-plated contacts (silver contact variant here rated for 25,000 electrical operations). The case is made of UL94V-0 rated diallyl phthalate resin, with epoxy-sealed terminals and an antirotation design. Mounting is via PC terminals with a recommended torque of 1.5Nm for a single nut. The switch meets IP67 when fitted with splashproof bushing options.
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN25SS2W30 | 2300-MN25SS2W30 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole, Right Angle |