NKK Switches Low Capacity Standard Size Toggle S114

Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet
Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Capacity Standard Size Toggle - S114 - NKK Switches
Scottsdale, AZ, United States
Low Capacity Standard Size Toggle
S114
Low Capacity Standard Size Toggle S114
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location

S1AWB-WL

  • IP68 rated and salt spray tested per Mil-STD-810G
  • Double protection with internal o-ring and external rubber washer
  • Additional panel seal protection provided by waterproof boot built into base of toggle
  • Sleek design with polished, chrome-plated actuator
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Toggle Switches - 2300-S114 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S114
Toggle Switches 2300-S114
LOW CAPACITY STANDARD SIZE TOGGLE

LOW CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Switches - Toggle Switches - S114 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
S114
Switches - Toggle Switches S114
SWITCH TOGGLE DPST 5A 125V

SWITCH TOGGLE DPST 5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
S114
Toggle Switches S114
Toggle Switches DPST ON NONE OFF 5A

Toggle Switches DPST ON NONE OFF 5A

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S114 2300-S114 S114 S114
Product Name Low Capacity Standard Size Toggle Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Panel Mount Solder Terminals; Solder Lug Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A13JP-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A1SJH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Rocker & Toggle Switches - AT406E - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12EP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers