The P2012Z is a single-pole double-throw toggle switch with a 4.75mm straight PC terminal, designed for ON-NONE-ON circuit applications. It features a brass lever with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a resistive load rating of 10A at 125V AC and 6A at 250V AC, with a contact resistance of 10 milliohms maximum and an insulation resistance of 1,000 megohms minimum. It has a mechanical life of 100,000 operations and an electrical life of 25,000 operations. The toggle throw angle is 25°, and it operates from -10°C to +85°C. The epoxy-sealed terminals provide contamination protection. The P2012Z model includes a Z terminal code, indicating a .187in (4.75mm) straight PC terminal. It does not include UL, cULus, or CSA marking unless specified with a suffix.
Internationally Approved Rocker Switches
INTERNATIONALLY APPROVED TOGGLE
INTERNATIONALLY APPROVED TOGGLE
Toggle Switches SPDT ON-ON .5 WHT CAP TOGGLE QC 10A
SWITCH TOGGLE SPDT 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | P2012Z | 2300-P2012Z | P2012Z | P2012Z | P2012Z |
| Product Name | Internationally Approved Rocker & Paddle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Quick Connect - 0.187\" (4.7mm) | ||
| Current Rating | 10 amps | 10 amps | 10 amps |