The MN27TNG01-DA is a snap-in mount miniature rocker switch from the Series M, featuring a snap-in frame, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and straight PC terminals. It has an ON-OFF-ON circuit configuration and a .450" (11.43mm) wide paddle. The switch operates within a temperature range of -30°C to +85°C, with an insulation resistance of at least 1,000 megohms at 500V DC and a dielectric strength of 1,500V AC between contacts and case. The case is made of Diallyl phthalate resin with UL94V-0 flammability rating, and epoxy-sealed terminals prevent contaminant entry. Mechanical life is 50,000 operations; electrical life is 50,000 operations for gold contacts.
FLAT FRAME MOUNT MINIATURE ROCKE
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN27TNG01-DA | 360-MN27TNG01-DA-ND | 2300-MN27TNG01-DA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On-Mom | ||
| Pole & Throw Specifications | SP3T | ||
| Terminal Type | Panel Mount, Flange |