The P2022E is a double-pole, double-throw toggle switch with an ON-NONE-ON circuit, featuring a flatted toggle cap with a 6mm bushing and solder lug terminals. It has a resistive load rating of 10A at 125V AC and 6A at 250V AC, with a mechanical life of 100,000 operations and an electrical life of 25,000 operations. The case/base is made of Diallyl phthalate resin rated UL94V-0, with a stainless steel frame and silver alloy contacts for durable performance. The switch operates within a temperature range of -10°C to +85°C and meets EN 61058-1 standards. It does not bear UL, cULus, or CSA markings unless specifically ordered. The overall dimensions include a panel cutout of 12.5mm diameter and a toggle throw angle of 25°.
Internationally Approved Rocker Switches
INTERNATIONALLY APPROVED TOGGLE
INTERNATIONALLY APPROVED TOGGLE
Toggle Switches DPDT ON-ON .45" FLAT BAT 10A SOLDER LUG
SWITCH, TOGGLE, DPDT, 10A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | P2022E | 2300-P2022E | P2022E | P2022E | 10X8910 | P2022E |
| Product Name | Internationally Approved Rocker & Paddle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 10A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |