The MN28TYW03 is a snap-in mount miniature rocker switch with a silver contact rating of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, and a 25° angle of throw. It features a diallyl phthalate resin case rated UL94V-0, epoxy-sealed terminals, and operates from -30°C to +85°C. Mounting is achieved through a snap-in frame with straight PC terminals, and the switch supports a minimum recommended load of 0.1A at 2V AC/DC. Mechanical life is 50,000 operations, and electrical life is 25,000 operations for silver contacts.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN28TYW03 | 2300-MN28TYW03 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |