NKK Switches Toggle Switches S302F

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - S302F-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
S302F-ND
Toggle Switches S302F-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 2300-S302F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S302F
Toggle Switches 2300-S302F
MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE

MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
S302F
Toggle Switches S302F
Toggle Switches SPDT ON-ON .250 QUICK CONNECT 15A

Toggle Switches SPDT ON-ON .250 QUICK CONNECT 15A

Buy Now Datasheet
Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches - 10X9405 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches
10X9405
Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches 10X9405
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
S302F
Switches - Toggle Switches S302F
SWITCH TOGGLE SPDT 15A 125V

SWITCH TOGGLE SPDT 15A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S302F-ND 2300-S302F S302F 10X9405 S302F
Product Name Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12KP-BH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers