The MN32SS4W01 is a bushing mount miniature toggle switch from the Series M, featuring a SPDT circuit with a .350" (8.9mm) threaded bushing and silver alloy contacts (code W). It has a 4A @ 125V AC, 2A @ 250V AC, and 3A @ 30V DC resistive load rating. The switch has a 25° angle of throw, operating temperature range of -30°C to +85°C, and a mechanical life of 50,000 operations. The case is made of diallyl phthalate resin (UL94V-0), terminals are epoxy sealed, and the bushing is splashproof with o-rings meeting IP67 per IEC60529. The toggle is constructed with brass and chrome plating, and the frame is stainless steel.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN32SS4W01 | 2300-MN32SS4W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | 3PDT | |
| Terminal Type | Panel Mount |