The S1AW is a single-pole, double-throw toggle switch with solder lugs and a panel seal, rated for 15A at 125V AC, 6A at 250V AC, and 20A at 30V DC. It has a 24° angle of throw and operates between -10°C and +70°C. The switch meets IP67 sealing standards when ordered with the splashproof option. Mechanical life is 30,000 operations minimum. The case is phenolic resin, the toggle and bushing are brass with chrome plating, and terminals are brass with tin plating. Mounting torque is 1.47 Nm with a maximum panel thickness of 4.0 mm. UL and cULus recognition requires adding "/U" or "/CUL" to the part number.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE
Toggle Switch SPST Panel Mount
SWITCH, TOGGLE, SPST, 20A, 250VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Switch, toggle, Panel Seal, Solder Terminals, SPST, On-None-Off, 15V, 125 VAC
Toggle Switches SPST ON-NONE-OFF SOLDER LUG
SWITCH TOGGLE SPST 15A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S1AW | 2300-S1AW | 360-1886-ND | 10X9360 | 70192039 | S1AW | S1AW |
| Product Name | Medium Capacity Standard Size Panel Seal Toggle | Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 20A, 250Vac; Switch Operation Nkk Switches | Switch, toggle, Panel Seal, Solder Terminals, SPST, On-None-Off, 15V, 125 VAC | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-None-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |