The MN28TXW13-FB is a snap-in mount miniature rocker switch with a 4A @ 125V AC, 3A @ 250V AC, and 3A @ 30V DC resistive load rating for silver contacts. It features a snap-in frame with solder lug terminals, a .450" (11.43mm) wide rocker, and an ON-OFF-ON circuit. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. The switch operates within a temperature range of -30°C to +85°C and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. Contact resistance is 10 milliohms maximum for silver contacts, with insulation resistance of 1,000 megohms minimum and dielectric strength of 1,500V AC between contacts and case.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN28TXW13-FB | 2300-MN28TXW13-FB |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole |