The Series M snap-in mount miniature rocker is a compact switching device designed for panel mounting in electronic systems. It features a molded diallyl phthalate resin case with UL94V-0 flammability rating, epoxy-sealed terminals, and an actuator with 25° throw. Electrical ratings vary by model: the MN23 variant supports 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC for silver contacts, or 0.4VA maximum at 28V AC/DC for gold contacts. Contact resistance is 10 milliohms max for silver and 20 milliohms max for gold. It operates from -30°C to +85°C, withstands 1,500V AC dielectric strength between contacts and case, and has a mechanical life of 50,000 operations. Its snap-in mounting frame ensures secure panel installation with high isolation between circuits.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN23TXW13 | 2300-MN23TXW13 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole |