The P2012 series is a single-pole, double-throw toggle switch with an ON-NONE-ON circuit, featuring a .450-inch (11.4mm) flatted toggle with 6mm bushing, epoxy-sealed terminals, and a stainless steel frame. It has a resistive load rating of 10A at 125V AC or 6A at 250V AC, with a mechanical life of 100,000 operations and an electrical life of 25,000 operations. The case/base is made of Diallyl phthalate resin rated UL94V-0. Contacts are silver alloy with silver plating, and the switch meets EN 61058-1, VDE, UL, and CSA standards when marked accordingly. Operating temperature ranges from -10°C to +85°C.
Internationally Approved Rocker Switches
INTERNATIONALLY APPROVED TOGGLE
INTERNATIONALLY APPROVED TOGGLE
Toggle Switches SPDT ON-NONE-ON .187" QUICK CONNECT
SWITCH, TOGGLE, SPDT, 10A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 10A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | P2012EZ | P2012EZ | 2300-P2012EZ | P2012EZ | 10X8869 | P2012EZ |
| Product Name | Internationally Approved Rocker & Paddle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 10A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Quick Connect - 0.187\" (4.7mm) | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |