The MN24SS2W13 is a bracket PC mount miniature toggle switch from the Series M, designed for low-power switching applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case with UL94V-0 flammability rating. The switch has silver alloy contacts rated for 3A at 125V AC, 2A at 250V AC, and 2A at 30V DC, with a contact resistance of 10 milliohms maximum. It operates from -30°C to +85°C and meets IP67 sealing when equipped with splashproof bushing options. The actuator has a 25° angle of throw, and the switch is epoxy sealed for contamination protection. Mounting is via bracket with terminals for PC board attachment, and it complies with UL94V-0 for case material. The part's 1- and 2-pole configuration is confirmed by the ordering code S2 in the series naming convention.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN24SS2W13 | 2300-MN24SS2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | |
| Pole & Throw Specifications | SP3T | |
| Terminal Type | Through Hole |