The S2A/U is a single-pole double-throw toggle switch with solder lug terminals, rated for 15A at 125V AC, 6A at 250V AC, 20A at 30V DC, and 8A at 125V AC with a power factor of 0.6. It has a 25° angle of throw and a panel cutout requiring a maximum thickness of 0.158" (4.0mm). The case is phenolic resin with a brass toggle and bushing, both chrome-plated, and terminals are tin-plated brass. The switch meets UL recognition when ordered with the "/U" suffix, as indicated by the part number. The mechanical life is 50,000 operations minimum, and electrical life is 25,000 operations minimum. The operating temperature range is -10°C to +70°C. The switch is not splashproof.
S1AWB-WL
Toggle Switch SPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE SPDT 15A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S2A/U | S2A/U-ND | 2300-S2A/U | S2A/U | S2A/U |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 15 to 20 amps | 15 amps | 15 amps |