The MN33SS4W03 is a bushing mount miniature toggle switch from the Series M, featuring a 2-pole, double-throw (DPDT) circuit configuration with silver alloy contacts (code W) and 03 terminals. It has a 25° toggle throw angle and is rated for 4A at 125V AC, 2A at 250V AC, and 2A at 30V DC under resistive load. The switch employs a brass toggle with chrome plating, stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. It meets IP67 sealing with splashproof bushing options, offers 1,000 megohms minimum insulation resistance, and is rated for 50,000 mechanical operations and 50,000 electrical operations. Operating temperature range is -30°C to +85°C. The switch includes antirotation and antijamming design features, epoxy sealed terminals, and supports mounting torque of 1.5 Nm with a double nut or 0.7 Nm with a single nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN33SS4W03 | 360-MN33SS4W03-ND | 2300-MN33SS4W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | 3PDT | 3PDT | |
| Terminal Type | Panel Mount | Straight PC Pins | |
| Current Rating | 2 to 4 amps | 4 amps |