The MN28TYW01-JG is a snap-in mount miniature rocker switch from the Series M, featuring a silver contact rating of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a 25° angle of throw and 50,000 mechanical operations minimum. It has a diallyl phthalate case rated UL94V-0, epoxy-sealed terminals, and operates from -30°C to +85°C. The switch includes a snap-in mounting frame, solder lug terminals, and an ON-NONE-ON circuit configuration. Dielectric strength is 1,500V AC between contacts and case, with insulation resistance of 1,000 megohms minimum at 500V DC.
FLAT FRAME MOUNT MINIATURE ROCKE
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN28TYW01-JG | 360-MN28TYW01-JG-ND | 2300-MN28TYW01-JG |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange |