The MN28TYW01 is a snap-in mount miniature rocker switch with a silver contact rating of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC. It features a 25° angle of throw, a Diallyl phthalate resin case (UL94V-0), epoxy-sealed terminals, and operates from -30°C to +85°C. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations for silver contacts. It uses a solder lug terminal configuration and incorporates an actuator design that prevents diagonal force transmission to the contact mechanism. Mounting is snap-in style with a flat frame for flush panel installation.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN28TYW01 | 2300-MN28TYW01 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount, Flange |