The MN26B2B1W01-VB is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (B2) and a large splashproof bushing (B1) with D-flat keyway. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. It has silver alloy contacts (W code) and copper or brass terminals with silver plating (01). The switch supports a resistive load of 3A at 125V AC, 2A at 250V AC, and 2A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. The bushing meets IP67 per IEC60529. Mechanical life is 50,000 operations; electrical life is 25,000 operations. Mounting torque for the large bushing is 3.0 Nm with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN26B2B1W01-VB | 2300-MN26B2B1W01-VB |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-On-Mom | |
| Pole & Throw Specifications | SP3T | |
| Terminal Type | Panel Mount |