NKK Switches Toggle Switches S302T

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 360-1899-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-1899-ND
Toggle Switches 360-1899-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 1316270-S302T - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1316270-S302T
Switches - Toggle Switches 1316270-S302T
Win Source Part Number: 1316270-S302T Category: Switches>Toggle Switches Series: S300 Termination Style: Screw Terminal Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Panel Cutout Dimensions: Circular - 12.50mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 17.50mm Electrical Life: 25,000 Cycles Illumination: Non-Illuminated Bushing Thread: M12 x 1 Mounting Type: Panel Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC), 20A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: NKK Switches Base Product Number: S302

Win Source Part Number: 1316270-S302T
Category: Switches>Toggle Switches
Series: S300
Termination Style: Screw Terminal
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Panel Cutout Dimensions: Circular - 12.50mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 17.50mm
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: M12 x 1
Mounting Type: Panel Mount
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC), 20A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: NKK Switches
Base Product Number: S302

Buy Now Datasheet
SWITCH TOGGLE SPDT 15A SCRW 5PCS - S302T - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH TOGGLE SPDT 15A SCRW 5PCS
S302T
SWITCH TOGGLE SPDT 15A SCRW 5PCS S302T
SWITCH TOGGLE SPDT 15A SCRW 5PCS

SWITCH TOGGLE SPDT 15A SCRW 5PCS

Buy Now
Toggle Switches - 2300-S302T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S302T
Toggle Switches 2300-S302T
MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE

MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Switches - Toggle Switches - S302T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
S302T
Switches - Toggle Switches S302T
SWITCH TOGGLE SPDT 15A 125V

SWITCH TOGGLE SPDT 15A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
S302T
Toggle Switches S302T
Toggle Switches SPDT ON-ON MED/HIGH SCREW LUG

Toggle Switches SPDT ON-ON MED/HIGH SCREW LUG

Buy Now Datasheet
Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches - 10X9406 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches
10X9406
Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches 10X9406
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, SPDT, ON-NONE-ON - 70192221 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, SPDT, ON-NONE-ON
70192221
SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, SPDT, ON-NONE-ON 70192221
SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, SPDT, ON-NONE-ON

SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, SPDT, ON-NONE-ON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 360-1899-ND 1316270-S302T S302T 2300-S302T S302T S302T 10X9406 70192221
Product Name Toggle Switches Switches - Toggle Switches SWITCH TOGGLE SPDT 15A SCRW 5PCS Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches SWITCH, STANDARD SIZE TOGGLE, SCREW TERMINALS, SPDT, ON-NONE-ON
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers