The MN25SS4W03 is a bushing-mount miniature toggle switch from the Series M, featuring a 3-pole dual throw (3PDT) circuit, silver alloy contacts (code W), and a splashproof bushing with D-flat (code D8) for IP67 compliance. It has a 6A rating at 125V AC, 3A at 250V AC, and 3A at 30V DC for resistive loads, with contact resistance of 10 milliohms maximum. The switch operates within a -30°C to +85°C temperature range and has a mechanical life of 50,000 operations and an electrical life of 50,000 operations with silver contacts. Its case is molded from diallyl phthalate resin (UL94V-0), and terminals are epoxy sealed to prevent flux ingress. The mounting bushing is threaded at 8.9mm with a keyway, and the toggle lever is brass with chrome plating.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN25SS4W03 | 2300-MN25SS4W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |