S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE
Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 15A 125V
Toggle Switches DPDT ON-OFF(ON) .250 QC SPLSHPF BSHNG 15A
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:On-Off-(On
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S29AWF | 2300-S29AWF | 360-2896-ND | S29AWF | S29AWF | 10X9387 |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | ||
| Current Rating | 15 to 20 amps | 15 amps | 15 amps | 20 amps |