The S1A/U is a single-pole, single-throw toggle switch with solder lugs, rated for 15A at 125V AC, 6A at 250V AC, and 20A at 30V DC with a power factor of 0.6, with a 25° throw angle. It has a brass toggle and bushing with chrome plating, a phenolic resin case, and tin-plated brass terminals. UL recognized with the "/U" suffix per File No. E44145. Mounting torque is 1.47 Nm for single-nut models, with a maximum panel thickness of 0.158 inch (4.0 mm). Operating temperature ranges from -10°C to +70°C. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC for one minute. Mechanical life is 50,000 operations, electrical life is 25,000 operations. Mounting hole diameter is 12.5 mm, keyway is 2.4 mm.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch SPST Panel Mount
SWITCH TOGGLE SPST 15A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S1A/U | 2300-S1A/U | S1A/U | S1A/U-ND | S1A/U |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug |