The S1AWB is a single-pole, single-throw waterproof toggle switch with IP68 sealed protection, meeting IEC60529 for dust tightness and 30-minute immersion in 1.5 meters of water. It has a chrome-plated actuator and a silicone rubber boot with an internal o-ring and external washer. Rated for 125V AC at 15A, 250V AC at 6A, and 30V DC at 20A, it operates with a 24° ± 4° throw. Contact resistance is 10 milliohms max, insulation resistance 1,000 megohms min at 500V DC, and dielectric strength 2,000V AC for one minute. Mechanical life is 50,000 operations. Operating temperature is -30°C to +70°C. The panel cutout is 12.5 mm in diameter. Salt spray tested per Mil-STD-810G section 509.5.
S1AWB-WL
Toggle Switch SPST Panel Mount
MEDIUM CAPACITY STANDARD SIZE DUAL SEALED WATERPROOF TOGGLE
Toggle Switches Toggle Switch SPST, ON-NONE-OFF, 15A @ 125VAC 6A @ 250VAC 20A @ 30VDC, Solder Lug, IP68 Waterproof
TOGGLE SWITCH, SPST, 20A, 30VDC, PANEL; Switch Operation:On-None-Of
STD SIZE TOGGLE/MEDIUM CAPACITY/
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S1AWB | 360-4084-ND | 2300-S1AWB | S1AWB | 81AC2142 | S1AWB |
| Product Name | Medium Capacity Waterproof Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Spst, 20A, 30Vdc, Panel; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |