The P2022 is a double pole, double throw rocker switch with an ON-NONE-ON circuit, featuring a .689" (17.5mm) large bat toggle with a 12mm bushing and solder lug terminals. It has a resistive load rating of 10A at 125V AC or 6A at 250V AC, a motor load of 400W at 125V AC, and a lamp load of 3A at 125V AC. The switch has a 25° angle of throw, a mechanical life of 100,000 operations, and an electrical life of 25,000 operations. The case/base is made of Diallyl phthalate resin rated UL94V-0, with a stainless steel frame, brass lever with chrome plating, and silver alloy contacts. It meets EN 61058-1, VDE, UL, and CSA standards when ordered with appropriate markings. Operating temperature ranges from -10°C to +85°C, with dielectric strength of 4,000V AC between contacts and case. Terminals are epoxy sealed for contamination protection.
Internationally Approved Rocker Switches
INTERNATIONALLY APPROVED TOGGLE
INTERNATIONALLY APPROVED TOGGLE
Toggle Switches DPDT ON-ON .51 WHITE CAP BAT 6MMBSHG SLDR
SWITCH TOGGLE DPDT 10A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | P2022 | P2022 | 2300-P2022 | P2022 | P2022 |
| Product Name | Internationally Approved Rocker & Paddle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 10 amps | 10 amps | 10 amps |