NKK Switches Medium Capacity Standard Size Toggle S301F/CUL-AT402C

Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet
Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Capacity Standard Size Toggle - S301F/CUL-AT402C - NKK Switches
Scottsdale, AZ, United States
Medium Capacity Standard Size Toggle
S301F/CUL-AT402C
Medium Capacity Standard Size Toggle S301F/CUL-AT402C
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location

S1AWB-WL

  • IP68 rated and salt spray tested per Mil-STD-810G
  • Double protection with internal o-ring and external rubber washer
  • Additional panel seal protection provided by waterproof boot built into base of toggle
  • Sleek design with polished, chrome-plated actuator
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Toggle Switches 2300-S301F/CUL-AT402C
MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE

MEDIUM/HIGH CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Toggle Switches Toggle Switches
Product Number S301F/CUL-AT402C 2300-S301F/CUL-AT402C
Product Name Medium Capacity Standard Size Toggle Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - A1RKW-ND - DigiKey
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary ON
View Details
3 suppliers
Subminiature Fully Illuminated Toggle - B12JJHD - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A12AH-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Hardware - AT444E - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details