The MN28TYW01-HA is a snap-in mount miniature rocker switch from the Series M, featuring a silver contact rating of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with an ON-NONE-ON circuit configuration and solder lug terminals. It has a stainless steel case molded in diallyl phthalate resin with UL94V-0 flammability rating, and epoxy-sealed terminals for contamination protection. The switch supports operating temperatures from -30°C to +85°C, withstands 1,500V AC dielectric strength between contacts and case, and offers a mechanical life of 50,000 operations. Its actuator is a .450" (11.43mm) wide rocker with a 25° throw angle.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN28TYW01-HA | 2300-MN28TYW01-HA | 360-MN28TYW01-HA-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange |