The MN28TXW13 is a snap-in mount miniature rocker switch from the Series M, designed for low-power switching applications. It features a snap-in frame with solder lug terminals and silver alloy contacts rated for 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The switch has an actuator throw angle of 25°, a mechanical life of 50,000 operations, and an electrical life of 25,000 operations for silver contacts. The case is constructed of diallyl phthalate resin with UL94V-0 flammability rating, and the terminals are epoxy sealed. Operating temperature ranges from -30°C to +85°C. The switch is rated for dielectric strength of 1,500V AC between contacts and case, and 1,000V AC between contacts, with insulation resistance of 1,000 megohms minimum at 500V DC. Contact resistance is 10 milliohms maximum for silver contacts. The switch supports ON-NONE-ON circuit configuration.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN28TXW13 | 2300-MN28TXW13 | 360-MN28TXW13-ND |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |