The MN23TXG41-FA is a snap-in mount miniature rocker switch from the Series M, featuring a SPDT ON-NONE-ON circuit with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It has a .450" (11.43mm) wide paddle actuator, solder lug terminals, and a diallyl phthalate resin case with UL94V-0 flammability rating. The switch supports 1,500V AC dielectric strength between contacts and case, operates from -30°C to +85°C, and offers 50,000 mechanical operations and 50,000 electrical life cycles. Epoxy-sealed terminals prevent flux ingress, and the design includes bias guard and interlocking mechanisms to prevent misalignment and diagonal force transmission to contacts.
SWITCH ROCKER MINI PC MOUNT
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN23TXG41-FA | 360-MN23TXG41-FA-ND | 2300-MN23TXG41-FA |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | |
| Features | Illuminated |