The MN29TNW01-GH is a snap-in mount miniature rocker switch with a silver contact rating of 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC, and a gold contact rating of 0.4VA maximum at 28V AC/DC. It features a snap-in frame, solder lug terminals, and a .450" (11.43mm) wide rocker actuator. The switch has a 25° angle of throw, 50,000 operations mechanical life, 25,000 electrical life for silver contacts, and operates from -30°C to +85°C. The case is made of UL94V-0 rated diallyl phthalate resin with epoxy-sealed terminals and an insulating barrier for increased dielectric strength of 1,500V AC between contacts and case.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN29TNW01-GH | 2300-MN29TNW01-GH |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount, Flange |